Win Source Electronics Interface - Interface - Telecom - MT90401AB 1227942-MT90401AB

Description
Manufacturer: Zarlink Win Source Part Number: 1227942-MT90401AB Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227942-MT90401AB Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90401AB - 1227942-MT90401AB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90401AB
1227942-MT90401AB
Interface - Interface - Telecom - MT90401AB 1227942-MT90401AB
Manufacturer: Zarlink Win Source Part Number: 1227942-MT90401AB Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227942-MT90401AB
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227942-MT90401AB
Product Name Interface - Interface - Telecom - MT90401AB
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1032CN - 072168-LT1032CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#PBF - 1060798-LTC1518CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CNW - 072453-LTC1347CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details