Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF 113152-LTC1694-1CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113152-LTC1694-1CS5# TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 100kHz Family Name: LTC1694-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): ISL88694IH5Z-TK; ISL88694IH5Z; ISL88694IH5; ISL88694IH5-TK; Introduction Date: October 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113152-LTC1694-1CS5# TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 100kHz Family Name: LTC1694-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): ISL88694IH5Z-TK; ISL88694IH5Z; ISL88694IH5; ISL88694IH5-TK; Introduction Date: October 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF - 113152-LTC1694-1CS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF
113152-LTC1694-1CS5#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF 113152-LTC1694-1CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 113152-LTC1694-1CS5# TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 100kHz Family Name: LTC1694-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA Alternative Parts (Cross-Reference): ISL88694IH5Z-TK; ISL88694IH5Z; ISL88694IH5; ISL88694IH5-TK; Introduction Date: October 12, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 113152-LTC1694-1CS5#TRPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 100kHz
Family Name: LTC1694-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 60μA
Alternative Parts (Cross-Reference): ISL88694IH5Z-TK; ISL88694IH5Z; ISL88694IH5; ISL88694IH5-TK;
Introduction Date: October 12, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 113152-LTC1694-1CS5#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064-2CSW#PBF - 1060337-LTC1064-2CSW#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Specialized - ISP1504C1ETTM - 1207503-ISP1504C1ETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.6 V
View Details
Interface - Interface - Filters - Active - LTC1065IN8 - 1207092-LTC1065IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRMPBF - 020499-LTC1694CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TSOT-23-5
View Details