Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF 123570-LTC4307CMS8-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123570-LTC4307CMS8-1 #TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 8mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123570-LTC4307CMS8-1 #TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 8mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF
123570-LTC4307CMS8-1#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF 123570-LTC4307CMS8-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123570-LTC4307CMS8-1 #TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 8mA

Manufacturer: Linear Technology
Win Source Part Number: 123570-LTC4307CMS8-1#TRPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 8mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 123570-LTC4307CMS8-1#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN - 072633-LTC487CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Terminators - LTC1344ACG - 072452-LTC1344ACG - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1350CG#TRPBF - 1060593-LTC1350CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details