Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#TRPBF 1060758-LTC1481IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060758-LTC1481IS8#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 45mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060758-LTC1481IS8#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 45mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#TRPBF - 1060758-LTC1481IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#TRPBF
1060758-LTC1481IS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#TRPBF 1060758-LTC1481IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060758-LTC1481IS8#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 45mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060758-LTC1481IS8#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 45mV
Data Rate: 2.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060758-LTC1481IS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1481IS8#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN - 072184-LT1080CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Data Rate 12000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRPBF - 116582-LTC4311CSC6#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF - 020461-LTC1345CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details