Win Source Electronics Interface - Interface - Telecom - LT1684IS#PBF 118504-LT1684IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118504-LT1684IS#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Tone Generator
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118504-LT1684IS#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Tone Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LT1684IS#PBF - 118504-LT1684IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LT1684IS#PBF
118504-LT1684IS#PBF
Interface - Interface - Telecom - LT1684IS#PBF 118504-LT1684IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 118504-LT1684IS#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Tone Generator

Manufacturer: Linear Technology
Win Source Part Number: 118504-LT1684IS#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Purpose: Tone Generator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 118504-LT1684IS#PBF
Product Name Interface - Interface - Telecom - LT1684IS#PBF
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN - 072633-LTC487CN - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACSW#PBF - 020230-LT1137ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details