Win Source Electronics Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1053765-CX06832-11

Description
Win Source Part Number: 1053765-CX06832-11 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Format: V.34 Baud Rates: 33.6k Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 100-QFP Supplier Device Package: 100-PQFP (20x14) ECCN: 5A991B2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Conexant Other Names: 2156-CX06832-11,CONC ONCX06832-11 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1053765-CX06832-11 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Format: V.34 Baud Rates: 33.6k Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 100-QFP Supplier Device Package: 100-PQFP (20x14) ECCN: 5A991B2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Conexant Other Names: 2156-CX06832-11,CONC ONCX06832-11 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1053765-CX06832-11
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1053765-CX06832-11
Win Source Part Number: 1053765-CX06832-11 Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Data Format: V.34 Baud Rates: 33.6k Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V Package / Case: 100-QFP Supplier Device Package: 100-PQFP (20x14) ECCN: 5A991B2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Conexant Other Names: 2156-CX06832-11,CONC ONCX06832-11 RoHS Status: Not applicable

Win Source Part Number: 1053765-CX06832-11
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Data Format: V.34
Baud Rates: 33.6k
Voltage - Supply: 3V ~ 3.6V, 4.75V ~ 5.25V
Package / Case: 100-QFP
Supplier Device Package: 100-PQFP (20x14)
ECCN: 5A991B2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Conexant
Other Names: 2156-CX06832-11,CONCONCX06832-11
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1053765-CX06832-11
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ISP1504C1ETTM - 1207503-ISP1504C1ETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.6 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF - 1059533-LT3669EUFD#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 7.5 V ~ 40 V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details