Win Source Electronics RF Power Controller ICs - LTC4401-2EMS8#TRPBF 122695-LTC4401-2EMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122695-LTC4401-2EMS8 #TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 300MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122695-LTC4401-2EMS8 #TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 300MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC4401-2EMS8#TRPBF - 122695-LTC4401-2EMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC4401-2EMS8#TRPBF
122695-LTC4401-2EMS8#TRPBF
RF Power Controller ICs - LTC4401-2EMS8#TRPBF 122695-LTC4401-2EMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 122695-LTC4401-2EMS8 #TRPBF Packaging: Reel - TR Features: Dual Output Frequency: 300MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 122695-LTC4401-2EMS8#TRPBF
Packaging: Reel - TR
Features: Dual Output
Frequency: 300MHz to 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 122695-LTC4401-2EMS8#TRPBF
Product Name RF Power Controller ICs - LTC4401-2EMS8#TRPBF
Package Type SOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8 - 072477-LTC1487CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1064-7CN - 1207086-LTC1064-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#TRPBF - 111391-LTC4300A-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details