Win Source Electronics Interface - Interface - Specialized - ISP1504C1ETTM 1207503-ISP1504C1ETTM

Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207503-ISP1504C1ETT M Packaging: Tape & Reel (TR) Operating Supply Voltage: 3.6 V Data Rate: 480 Mbps Number of Pins: 36 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 4.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207503-ISP1504C1ETT M Packaging: Tape & Reel (TR) Operating Supply Voltage: 3.6 V Data Rate: 480 Mbps Number of Pins: 36 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 4.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISP1504C1ETTM - 1207503-ISP1504C1ETTM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISP1504C1ETTM
1207503-ISP1504C1ETTM
Interface - Interface - Specialized - ISP1504C1ETTM 1207503-ISP1504C1ETTM
Manufacturer: ST-Ericsson Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207503-ISP1504C1ETT M Packaging: Tape & Reel (TR) Operating Supply Voltage: 3.6 V Data Rate: 480 Mbps Number of Pins: 36 Number of Transceivers: 1 Categories: Interface - Specialized Case / Package: TFBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 4.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C

Manufacturer: ST-Ericsson Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207503-ISP1504C1ETTM
Packaging: Tape & Reel (TR)
Operating Supply Voltage: 3.6 V
Data Rate: 480 Mbps
Number of Pins: 36
Number of Transceivers: 1
Categories: Interface - Specialized
Case / Package: TFBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 4.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207503-ISP1504C1ETTM
Product Name Interface - Interface - Specialized - ISP1504C1ETTM
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.6 V
Data Rate 480000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1330CG#PBF - 118259-LT1330CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - NJU6470FG1-02 - 1082300-NJU6470FG1-02 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details