Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF 1059533-LT3669EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059533-LT3669EUFD#P BF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: IO-Link Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059533-LT3669EUFD#P BF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: IO-Link Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF - 1059533-LT3669EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF
1059533-LT3669EUFD#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF 1059533-LT3669EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059533-LT3669EUFD#P BF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: IO-Link Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059533-LT3669EUFD#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IO-Link
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-QFN (4x5)
Supply Voltage - Operating: 7.5 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1059533-LT3669EUFD#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN#PBF - 1057689-LT1039CN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1566-1IS8#PBF - 1060861-LTC1566-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details