Win Source Electronics Interface - Interface - Specialized - LTC1955EUH#PBF 020521-LTC1955EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020521-LTC1955EUH#PB F Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020521-LTC1955EUH#PB F Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC1955EUH#PBF - 020521-LTC1955EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC1955EUH#PBF
020521-LTC1955EUH#PBF
Interface - Interface - Specialized - LTC1955EUH#PBF 020521-LTC1955EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 020521-LTC1955EUH#PB F Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 020521-LTC1955EUH#PBF
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 020521-LTC1955EUH#PBF
Product Name Interface - Interface - Specialized - LTC1955EUH#PBF
Supply Voltage Other; 1.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064-4CSW - 1207085-LTC1064-4CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF - 105641-LTC1337CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Specs
Supply Voltage Other; 3V ~ 10V
Package Type SOIC
View Details