Win Source Electronics Interface - Interface - Filters - Active - LTC1069-6IS8 1207106-LTC1069-6IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207106-LTC1069-6IS8 Packaging: Tube Mounting Style: SMD Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 14kHz/20kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTC1069-6 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 10V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207106-LTC1069-6IS8 Packaging: Tube Mounting Style: SMD Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 14kHz/20kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTC1069-6 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1069-6IS8 - 1207106-LTC1069-6IS8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1069-6IS8
1207106-LTC1069-6IS8
Interface - Interface - Filters - Active - LTC1069-6IS8 1207106-LTC1069-6IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207106-LTC1069-6IS8 Packaging: Tube Mounting Style: SMD Filter Type: Elliptic, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 14kHz/20kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTC1069-6 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 10V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207106-LTC1069-6IS8
Packaging: Tube
Mounting Style: SMD
Filter Type: Elliptic, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 14kHz/20kHz
Number of Filters: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1069-6
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207106-LTC1069-6IS8
Product Name Interface - Interface - Filters - Active - LTC1069-6IS8
Supply Voltage Other; 3V ~ 10V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8#PBF - 1063741-LTC485IN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACSW#PBF - 020250-LT1280ACSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details