Win Source Electronics Interface - Interface - Filters - Active - LTC1064-4CSW 1207085-LTC1064-4CSW

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207085-LTC1064-4CSW Packaging: Tube Mounting Style: SMD Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LTC1064-4 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207085-LTC1064-4CSW Packaging: Tube Mounting Style: SMD Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LTC1064-4 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1064-4CSW - 1207085-LTC1064-4CSW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1064-4CSW
1207085-LTC1064-4CSW
Interface - Interface - Filters - Active - LTC1064-4CSW 1207085-LTC1064-4CSW
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207085-LTC1064-4CSW Packaging: Tube Mounting Style: SMD Filter Type: Cauer, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 100kHz Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: LTC1064-4 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.37V ~ 8V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207085-LTC1064-4CSW
Packaging: Tube
Mounting Style: SMD
Filter Type: Cauer, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 100kHz
Number of Filters: 1
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: LTC1064-4
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.37V ~ 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1207085-LTC1064-4CSW
Product Name Interface - Interface - Filters - Active - LTC1064-4CSW
Supply Voltage Other; ±2.37V ~ 8V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1330CG#PBF - 118259-LT1330CG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1102BSTM - 070215-ISP1102BSTM - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Package Type 14-HVQFN (2.5x2.5)
View Details