Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF 105641-LTC1337CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105641-LTC1337CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105641-LTC1337CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF - 105641-LTC1337CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF
105641-LTC1337CG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF 105641-LTC1337CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105641-LTC1337CG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 120KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5 V

Manufacturer: Linear Technology
Win Source Part Number: 105641-LTC1337CG#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 120KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 105641-LTC1337CG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1337CG#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1519IS#PBF - 1060801-LTC1519IS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1280ACN - 1205447-LT1280ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - NJU6424AFG1-05 - 1082297-NJU6424AFG1-05 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details