Waytek, Inc. 20034 Spiral Wrap Polyethylene Black Tubing, 3/8" OD, 100 FT MB4A10C2

Description
Ideal for use as a wire harness covering 20034 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 3/8" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .052" Max Bundle Dia.: 1" Weight per 100 ft. Spool: 3 lbs.
Request a Quote Datasheet
Description
Ideal for use as a wire harness covering 20034 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 3/8" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .052" Max Bundle Dia.: 1" Weight per 100 ft. Spool: 3 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20034 Spiral Wrap Polyethylene Black Tubing, 3/8
Chanhassen, MN, United States
20034 Spiral Wrap Polyethylene Black Tubing, 3/8" OD, 100 FT
20034
20034 Spiral Wrap Polyethylene Black Tubing, 3/8" OD, 100 FT 20034
Ideal for use as a wire harness covering 20034 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 3/8" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .052" Max Bundle Dia.: 1" Weight per 100 ft. Spool: 3 lbs.

Ideal for use as a wire harness covering

  • 20034 Spiral Wrap Polyethylene Black Tubing
  • Category: Tubing & Conduit
  • Material: Polyethylene
  • Color: Black
  • Nominal Size: 3/8"
  • Spool Size: 100' Spool
  • Operating Temp: -20° to 320°F
  • Breakout wires can easily exit through spiral slit
  • Polyethylene offered in natural or UV resistant black
  • Right hand cut
  • Approx. Wall Thickness: .052"
  • Max Bundle Dia.: 1"
  • Weight per 100 ft. Spool: 3 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20034
Product Name 20034 Spiral Wrap Polyethylene Black Tubing, 3/8" OD, 100 FT
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

20031 Spiral Wrap Polyethylene Black Tubing, 1/2
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Operating Temperature -28.89 to 160 C (-20 to 320 F)
View Details
20024 Spiral Wrap Polyethylene Natural Tubing, 3/8
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 1 inch (25.4 mm)
View Details
22277 Polyolefin CPX 100 1/2
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Length 6 inch (152 mm)
View Details
20022 Spiral Wrap Polyethylene Natural Tubing, 3/4
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 1.25 inch (31.75 mm)
View Details