Waytek, Inc. Corrugated Loom LCN-125-500, Split Nylon, .125" ID, Black w/ Gray Stripe, 500' 014NPBSG BLACK/GRAY

Description
More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCN-125-500 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily slides over assembly and closes for a permanent installation Used to protect wire, cable, tubing and hoses Black with gray stripe Nylon Split - Type LCN Material Certification: Delphi Packard M-2170 ASTM D4066 Temp rating: -40°F (-40°C) to 257°F (125°C) (Up to 300 for short periods of time) 500' box, ships separately. Gaylord quantities available upon request. Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges
Request a Quote Datasheet
Description
More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCN-125-500 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily slides over assembly and closes for a permanent installation Used to protect wire, cable, tubing and hoses Black with gray stripe Nylon Split - Type LCN Material Certification: Delphi Packard M-2170 ASTM D4066 Temp rating: -40°F (-40°C) to 257°F (125°C) (Up to 300 for short periods of time) 500' box, ships separately. Gaylord quantities available upon request. Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corrugated Loom LCN-125-500, Split Nylon, .125
Chanhassen, MN, United States
Corrugated Loom LCN-125-500, Split Nylon, .125" ID, Black w/ Gray Stripe, 500'
LCN-125-500
Corrugated Loom LCN-125-500, Split Nylon, .125" ID, Black w/ Gray Stripe, 500' LCN-125-500
More sizes and colors may be available on special order. Call 1-800-328-2724 for details! Corrugated Loom LCN-125-500 Category: Corrugated Loom Convoluted surface protects against abrasion and pinching Split loom easily slides over assembly and closes for a permanent installation Used to protect wire, cable, tubing and hoses Black with gray stripe Nylon Split - Type LCN Material Certification: Delphi Packard M-2170 ASTM D4066 Temp rating: -40°F (-40°C) to 257°F (125°C) (Up to 300 for short periods of time) 500' box, ships separately. Gaylord quantities available upon request. Boxes over 3 cubic feet are subject to dimensional weight chargers for ground shipments For boxes that ship air freight, the dimensional weight will be used to determine the actual shipping charges
  • More sizes and colors may be available on special order. Call 1-800-328-2724 for details!
  • Corrugated Loom LCN-125-500
  • Category: Corrugated Loom
  • Convoluted surface protects against abrasion and pinching
  • Split loom easily slides over assembly and closes for a permanent installation
  • Used to protect wire, cable, tubing and hoses
  • Black with gray stripe
  • Nylon
  • Split - Type LCN
  • Material Certification: Delphi Packard M-2170 ASTM D4066
  • Temp rating: -40°F (-40°C) to 257°F (125°C) (Up to 300 for short periods of time)
  • 500' box, ships separately. Gaylord quantities available upon request.
  • Boxes over 3 cubic feet are subject to dimensional weight chargers for ground
  • shipments
  • For boxes that ship air freight, the dimensional weight will be used to
  • determine the actual shipping charges
Supplier's Site Datasheet
20020 Spiral Wrap Polyethylene Natural Tubing, 1/4
Chanhassen, MN, United States
20020 Spiral Wrap Polyethylene Natural Tubing, 1/4" OD, 100 FT
20020
20020 Spiral Wrap Polyethylene Natural Tubing, 1/4" OD, 100 FT 20020
Ideal for use as a wire harness covering 20020 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1/4 Spool Size: 100' Spool Approx. Wall Thickness: .045 Max Bundle Dia.: 3/4 Weight per 100 ft. Spool: 2 lbs. Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut

Ideal for use as a wire harness covering

  • 20020 Spiral Wrap Polyethylene Natural Tubing
  • Category: Tubing & Conduit
  • Material: Polyethylene
  • Color: Natural
  • Nominal Size: 1/4
  • Spool Size: 100' Spool
  • Approx. Wall Thickness: .045
  • Max Bundle Dia.: 3/4
  • Weight per 100 ft. Spool: 2 lbs.
  • Breakout wires can easily exit through spiral slit
  • Polyethylene offered in natural or UV resistant black
  • Right hand cut
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number LCN-125-500 20020
Product Name Corrugated Loom LCN-125-500, Split Nylon, .125" ID, Black w/ Gray Stripe, 500' 20020 Spiral Wrap Polyethylene Natural Tubing, 1/4" OD, 100 FT
Sleeving Non-Split Wire Loom Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Loom LCN-2000-50, Split Nylon, 2
Specs
Sleeving Non-Split Wire Loom
Material Nylon® / Polyamide;

Nylon

Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flame Retardant Loom LFB-750-500, .750 inch, Split Polypropylene - LFB-750-500 - Waytek, Inc.
Specs
Sleeving Non-Split Wire Loom
Material

Polypropylene

Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
20030 Spiral Wrap Polyethylene Black Tubing, 1/4
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Operating Temperature -28.89 to 160 C (-20 to 320 F)
View Details
22492 Heat Shrinkable Fabric Tubing, 1.181
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details