Waytek, Inc. HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue, 20-8 Ga, 4:1 Shrink Ratio, 48" 22065

Description
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C) to 230°F (110°C) Shrink Temperature: 250°F (121°C) Wire Gauge Range: 20-8 Ga. Recovered Wall Thickness: 0.080" Pre-Shrink Nominal ID: 0.350" Very active adhesive provides a barrier against contaminants
Request a Quote Datasheet
Description
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C) to 230°F (110°C) Shrink Temperature: 250°F (121°C) Wire Gauge Range: 20-8 Ga. Recovered Wall Thickness: 0.080" Pre-Shrink Nominal ID: 0.350" Very active adhesive provides a barrier against contaminants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue, 20-8 Ga, 4:1 Shrink Ratio, 48
Chanhassen, MN, United States
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue, 20-8 Ga, 4:1 Shrink Ratio, 48"
22065
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue, 20-8 Ga, 4:1 Shrink Ratio, 48" 22065
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue Category: Heat Shrink Excellent for sealing multiple wires Shrinks to 1/4 the original size Puncture resistant Operating Temperature: -67°F (-55°C) to 230°F (110°C) Shrink Temperature: 250°F (121°C) Wire Gauge Range: 20-8 Ga. Recovered Wall Thickness: 0.080" Pre-Shrink Nominal ID: 0.350" Very active adhesive provides a barrier against contaminants
  • HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue
  • Category: Heat Shrink
  • Excellent for sealing multiple wires
  • Shrinks to 1/4 the original size
  • Puncture resistant
  • Operating Temperature: -67°F (-55°C) to 230°F (110°C)
  • Shrink Temperature: 250°F (121°C)
  • Wire Gauge Range: 20-8 Ga.
  • Recovered Wall Thickness: 0.080"
  • Pre-Shrink Nominal ID: 0.350"
  • Very active adhesive provides a barrier against contaminants
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22065
Product Name HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Blue, 20-8 Ga, 4:1 Shrink Ratio, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow, Semi-Rigid, 3/8
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
22277 Polyolefin CPX 100 1/2
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Length 6 inch (152 mm)
View Details
20024 Spiral Wrap Polyethylene Natural Tubing, 3/8
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 1 inch (25.4 mm)
View Details
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow, 14-4 Ga, 4:1 Shrink Ratio, 48
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 110 C (-67 to 230 F)
View Details