Waytek, Inc. 20021 Spiral Wrap Polyethylene Natural Tubing, 1/2" OD, 100 FT S325G12

Description
Ideal for use as a wire harness covering 20021 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1/2" Spool Size: 100' Spool Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .065" Max Bundle Dia.: 2" Weight per 100 ft. Spool: 8 lbs.
Request a Quote
Description
Ideal for use as a wire harness covering 20021 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1/2" Spool Size: 100' Spool Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .065" Max Bundle Dia.: 2" Weight per 100 ft. Spool: 8 lbs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20021 Spiral Wrap Polyethylene Natural Tubing, 1/2
Chanhassen, MN, United States
20021 Spiral Wrap Polyethylene Natural Tubing, 1/2" OD, 100 FT
20021
20021 Spiral Wrap Polyethylene Natural Tubing, 1/2" OD, 100 FT 20021
Ideal for use as a wire harness covering 20021 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1/2" Spool Size: 100' Spool Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .065" Max Bundle Dia.: 2" Weight per 100 ft. Spool: 8 lbs.

Ideal for use as a wire harness covering

  • 20021 Spiral Wrap Polyethylene Natural Tubing
  • Category: Tubing & Conduit
  • Material: Polyethylene
  • Color: Natural
  • Nominal Size: 1/2"
  • Spool Size: 100' Spool
  • Breakout wires can easily exit through spiral slit
  • Polyethylene offered in natural or UV resistant black
  • Right hand cut
  • Approx. Wall Thickness: .065"
  • Max Bundle Dia.: 2"
  • Weight per 100 ft. Spool: 8 lbs.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20021
Product Name 20021 Spiral Wrap Polyethylene Natural Tubing, 1/2" OD, 100 FT
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow, Semi-Rigid, 3/8
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
20025 Spiral Wrap Polyethylene Natural Tubing, 1
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 4 inch (102 mm)
View Details
20024 Spiral Wrap Polyethylene Natural Tubing, 3/8
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 1 inch (25.4 mm)
View Details