Waytek, Inc. HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow, Semi-Rigid, 3/8" ID, 3:1 Shrink Ratio, 48" 22062

Description
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow Category: Heat Shrink Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination Operating Temperature: 275°F (135°C) to -67°F (-55°C) Shrink Temperature: 275°F (135°C) Size Diameter: 1/4" Wire Gauge Range: 22-18 Ga. Recovered Wall Thickness: 0.045" Pre-Shrink Nominal ID: 0.245" UL Recognized: E157227
Request a Quote Datasheet
Description
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow Category: Heat Shrink Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination Operating Temperature: 275°F (135°C) to -67°F (-55°C) Shrink Temperature: 275°F (135°C) Size Diameter: 1/4" Wire Gauge Range: 22-18 Ga. Recovered Wall Thickness: 0.045" Pre-Shrink Nominal ID: 0.245" UL Recognized: E157227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow, Semi-Rigid, 3/8
Chanhassen, MN, United States
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow, Semi-Rigid, 3/8" ID, 3:1 Shrink Ratio, 48"
22062
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow, Semi-Rigid, 3/8" ID, 3:1 Shrink Ratio, 48" 22062
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow Category: Heat Shrink Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections Shrinks to 1/3 the original size Thick adhesive inner wall protects against moisture and contamination Operating Temperature: 275°F (135°C) to -67°F (-55°C) Shrink Temperature: 275°F (135°C) Size Diameter: 1/4" Wire Gauge Range: 22-18 Ga. Recovered Wall Thickness: 0.045" Pre-Shrink Nominal ID: 0.245" UL Recognized: E157227
  • HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow
  • Category: Heat Shrink
  • Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections
  • Shrinks to 1/3 the original size
  • Thick adhesive inner wall protects against moisture and contamination
  • Operating Temperature: 275°F (135°C) to -67°F (-55°C)
  • Shrink Temperature: 275°F (135°C)
  • Size Diameter: 1/4"
  • Wire Gauge Range: 22-18 Ga.
  • Recovered Wall Thickness: 0.045"
  • Pre-Shrink Nominal ID: 0.245"
  • UL Recognized: E157227
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22062
Product Name HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow, Semi-Rigid, 3/8" ID, 3:1 Shrink Ratio, 48"
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flame Retardant Loom LFB-750-500, .750 inch, Split Polypropylene - LFB-750-500 - Waytek, Inc.
Specs
Sleeving Non-Split Wire Loom
Material

Polypropylene

Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heavy Duty Spiral Wrap Tubing 20032PP, 100 ft, 8 lbs, Black - 20032PP - Waytek, Inc.
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 2 inch (50.8 mm)
View Details
22493 Heat Shrinkable Fabric Tubing, 1.575
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details
22492 Heat Shrinkable Fabric Tubing, 1.181
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details