Waytek, Inc. BEND HEAT SHRINK 5700250BK0048

Description
Home // BEND HEAT SHRINK
Request a Quote
Description
Home // BEND HEAT SHRINK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BEND HEAT SHRINK - 85 - Waytek, Inc.
Chanhassen, MN, United States
BEND HEAT SHRINK
85
BEND HEAT SHRINK 85
Home // BEND HEAT SHRINK

Home // BEND HEAT SHRINK

Supplier's Site
20032 Spiral Wrap Polyethylene Black Tubing, 3/4
Chanhassen, MN, United States
20032 Spiral Wrap Polyethylene Black Tubing, 3/4" OD, 100 FT
20032
20032 Spiral Wrap Polyethylene Black Tubing, 3/4" OD, 100 FT 20032
Ideal for use as a wire harness covering 20032 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 3/4" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .065" Max Bundle Dia.: 2" Weight per 100 ft. Spool: 8 lbs.

Ideal for use as a wire harness covering

  • 20032 Spiral Wrap Polyethylene Black Tubing
  • Category: Tubing & Conduit
  • Material: Polyethylene
  • Color: Black
  • Nominal Size: 3/4"
  • Spool Size: 100' Spool
  • Operating Temp: -20° to 320°F
  • Breakout wires can easily exit through spiral slit
  • Polyethylene offered in natural or UV resistant black
  • Right hand cut
  • Approx. Wall Thickness: .065"
  • Max Bundle Dia.: 2"
  • Weight per 100 ft. Spool: 8 lbs.
Supplier's Site
DO NOT BEND HEAT SHRINK - 77 - Waytek, Inc.
Chanhassen, MN, United States
DO NOT BEND HEAT SHRINK
77
DO NOT BEND HEAT SHRINK 77
Home // DO NOT BEND HEAT SHRINK

Home // DO NOT BEND HEAT SHRINK

Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 85 20032
Product Name BEND HEAT SHRINK 20032 Spiral Wrap Polyethylene Black Tubing, 3/4" OD, 100 FT
Sleeving Shrink Tubing; Heat Shrinkable Tubing Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Loom LCP-125-500, Split Polyethylene, .125
Specs
Sleeving Non-Split Wire Loom
Material

Polyethylene

Operating Temperature -40 to 93.33 C (-40 to 200 F)
View Details
20024 Spiral Wrap Polyethylene Natural Tubing, 3/8
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 1 inch (25.4 mm)
View Details
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Yellow, Semi-Rigid, 3/8
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Loom LCP-2000-50, Split Polyethylene, 2
Specs
Sleeving Non-Split Wire Loom
Material

Polyethylene

Operating Temperature -40 to 93.33 C (-40 to 200 F)
View Details