Waytek, Inc. 20030 Spiral Wrap Polyethylene Black Tubing, 1/4" OD, 100 FT 5700500BK0048

Description
Ideal for use as a wire harness covering 20030 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1/4" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .045" Max Bundle Dia.: 3/4" Weight per 100 ft. Spool: 2 lbs.
Request a Quote
Description
Ideal for use as a wire harness covering 20030 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1/4" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .045" Max Bundle Dia.: 3/4" Weight per 100 ft. Spool: 2 lbs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20030 Spiral Wrap Polyethylene Black Tubing, 1/4
Chanhassen, MN, United States
20030 Spiral Wrap Polyethylene Black Tubing, 1/4" OD, 100 FT
20030
20030 Spiral Wrap Polyethylene Black Tubing, 1/4" OD, 100 FT 20030
Ideal for use as a wire harness covering 20030 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1/4" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .045" Max Bundle Dia.: 3/4" Weight per 100 ft. Spool: 2 lbs.

Ideal for use as a wire harness covering

  • 20030 Spiral Wrap Polyethylene Black Tubing
  • Category: Tubing & Conduit
  • Material: Polyethylene
  • Color: Black
  • Nominal Size: 1/4"
  • Spool Size: 100' Spool
  • Operating Temp: -20° to 320°F
  • Breakout wires can easily exit through spiral slit
  • Polyethylene offered in natural or UV resistant black
  • Right hand cut
  • Approx. Wall Thickness: .045"
  • Max Bundle Dia.: 3/4"
  • Weight per 100 ft. Spool: 2 lbs.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20030
Product Name 20030 Spiral Wrap Polyethylene Black Tubing, 1/4" OD, 100 FT
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

20025 Spiral Wrap Polyethylene Natural Tubing, 1
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 4 inch (102 mm)
View Details
Heavy Duty Spiral Wrap Tubing 20031PP, 100 ft, 4 lbs, Black - 20031PP - Waytek, Inc.
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 1.25 inch (31.75 mm)
View Details
20022 Spiral Wrap Polyethylene Natural Tubing, 3/4
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 1.25 inch (31.75 mm)
View Details