22060 -- HST300 SERIES ADHESIVE-LINED POLYOLEFIN HEAT SHRINK, TINTED RED, SEMI-RIGID, 1/4" ID, 3:1 SHRINK RATIO, 48"
Waytek, Inc.
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Red, Semi-Rigid, 1/4" ID, 3:1 Shrink Ratio, 48"
22060
Description
HST300 Series Adhesive-Lined Polyolefin Heat Shrink
Category: Heat Shrink
Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
Operating Temperature: 275°F (135°C) to -67°F (-55°C)
Shrink Temperature: 275°F (135°C)
Size Diameter: 1/4"
Wire Gauge Range: 22-18 Ga.
Recovered Wall Thickness: 0.045"
Pre-Shrink Nominal ID: 0.245"
UL Recognized: E157227
Request a Quote
Email Supplier
Datasheet
Description
HST300 Series Adhesive-Lined Polyolefin Heat Shrink
Category: Heat Shrink
Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
Operating Temperature: 275°F (135°C) to -67°F (-55°C)
Shrink Temperature: 275°F (135°C)
Size Diameter: 1/4"
Wire Gauge Range: 22-18 Ga.
Recovered Wall Thickness: 0.045"
Pre-Shrink Nominal ID: 0.245"
UL Recognized: E157227
Request a Quote
Email Supplier
Datasheet
Suppliers
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Red, Semi-Rigid, 1/4" ID, 3:1 Shrink Ratio, 48"
22060
HST300 Series Adhesive-Lined Polyolefin Heat Shrink
Category: Heat Shrink
Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections
Shrinks to 1/3 the original size
Thick adhesive inner wall protects against moisture and contamination
Operating Temperature: 275°F (135°C) to -67°F (-55°C)
Shrink Temperature: 275°F (135°C)
Size Diameter: 1/4"
Wire Gauge Range: 22-18 Ga.
Recovered Wall Thickness: 0.045"
Pre-Shrink Nominal ID: 0.245"
UL Recognized: E157227
- HST300 Series Adhesive-Lined Polyolefin Heat Shrink
- Category: Heat Shrink
- Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections
- Shrinks to 1/3 the original size
- Thick adhesive inner wall protects against moisture and contamination
- Operating Temperature: 275°F (135°C) to -67°F (-55°C)
- Shrink Temperature: 275°F (135°C)
- Size Diameter: 1/4"
- Wire Gauge Range: 22-18 Ga.
- Recovered Wall Thickness: 0.045"
- Pre-Shrink Nominal ID: 0.245"
- UL Recognized: E157227
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22060 |
|
Product Name
|
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Red, Semi-Rigid, 1/4" ID, 3:1 Shrink Ratio, 48" |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Non-Split Wire Loom
Operating Temperature
-40 to 93.33 C (-40 to 200 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Polyolefin
Length
6 inch (152 mm)
View Details