Waytek, Inc. 22493 Heat Shrinkable Fabric Tubing, 1.575" to 0.787", 100' Spool 12047948

Description
22493 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes Great for noise suppression 257°F (125°C) -40°F (-40°C) Shrinkable Temperature: 275°F (135°C) Minimum expanded I.D.: 1.575" Maximum recovered I.D.: 0.787" Spool Size ft.: 100"
Request a Quote
Description
22493 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes Great for noise suppression 257°F (125°C) -40°F (-40°C) Shrinkable Temperature: 275°F (135°C) Minimum expanded I.D.: 1.575" Maximum recovered I.D.: 0.787" Spool Size ft.: 100"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22493 Heat Shrinkable Fabric Tubing, 1.575
Chanhassen, MN, United States
22493 Heat Shrinkable Fabric Tubing, 1.575" to 0.787", 100' Spool
22493
22493 Heat Shrinkable Fabric Tubing, 1.575" to 0.787", 100' Spool 22493
22493 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes Great for noise suppression 257°F (125°C) -40°F (-40°C) Shrinkable Temperature: 275°F (135°C) Minimum expanded I.D.: 1.575" Maximum recovered I.D.: 0.787" Spool Size ft.: 100"
  • 22493 Heat Shrinkable Fabric Tubing
  • Category: Fabric Sleeving
  • Shrinks to ½ the original size
  • Flexible woven polyester and polyolefin fabric
  • Abrasion resistant
  • Ideal for covering rubber hoses, harnesses and plastic pipes
  • Great for noise suppression
  • 257°F (125°C) -40°F (-40°C)
  • Shrinkable Temperature: 275°F (135°C)
  • Minimum expanded I.D.: 1.575"
  • Maximum recovered I.D.: 0.787"
  • Spool Size ft.: 100"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22493
Product Name 22493 Heat Shrinkable Fabric Tubing, 1.575" to 0.787", 100' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow, 14-4 Ga, 4:1 Shrink Ratio, 48
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heavy Duty Spiral Wrap Tubing 20035PP, 100 ft, 12 lbs, Black - 20035PP - Waytek, Inc.
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 4 inch (102 mm)
View Details
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Red, Semi-Rigid, 1/4
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow, 14-4 Ga, 4:1 Shrink Ratio, 48
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 110 C (-67 to 230 F)
View Details