Waytek, Inc. 22277 Polyolefin CPX 100 1/2" Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 18 Per Bag 26009-6

Description
22277 Polyolefin CPX 100 1/2 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2" Expanded: .500" Shrink I.D.: .250" Recovered Wall thickness: .025"
Request a Quote
Description
22277 Polyolefin CPX 100 1/2 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2" Expanded: .500" Shrink I.D.: .250" Recovered Wall thickness: .025"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22277 Polyolefin CPX 100 1/2
Chanhassen, MN, United States
22277 Polyolefin CPX 100 1/2" Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 18 Per Bag
22277
22277 Polyolefin CPX 100 1/2" Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 18 Per Bag 22277
22277 Polyolefin CPX 100 1/2 Heat Shrink Category: Heat Shrink Shrinks to ½ the original size Can be stored for extended periods without shrinkage Flame retardant Black, red and white material meets MIL-123053/5 Class 1 specs Clear material meets MIL-1-23053/5 Class 2 specs 257°F (135°C) - 67°F (-55°C) Shrink Temperature: 194°F (90°C) Nominal Size: 1/2" Expanded: .500" Shrink I.D.: .250" Recovered Wall thickness: .025"
  • 22277 Polyolefin CPX 100 1/2 Heat Shrink
  • Category: Heat Shrink
  • Shrinks to ½ the original size
  • Can be stored for extended periods without shrinkage
  • Flame retardant
  • Black, red and white material meets MIL-123053/5 Class 1 specs
  • Clear material meets MIL-1-23053/5 Class 2 specs
  • 257°F (135°C) - 67°F (-55°C)
  • Shrink Temperature: 194°F (90°C)
  • Nominal Size: 1/2"
  • Expanded: .500"
  • Shrink I.D.: .250"
  • Recovered Wall thickness: .025"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22277
Product Name 22277 Polyolefin CPX 100 1/2" Heat Shrink, 6" Lengths, 2:1 Shrink Ratio, 18 Per Bag
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red, 22-8 Ga, 4:1 Shrink Ratio, 48
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
22490 Heat Shrinkable Fabric Tubing, 0.472
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details
22492 Heat Shrinkable Fabric Tubing, 1.181
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details
22493 Heat Shrinkable Fabric Tubing, 1.575
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details