Waytek, Inc. 20031 Spiral Wrap Polyethylene Black Tubing, 1/2" OD, 100 FT 15324980

Description
Ideal for use as a wire harness covering 20031 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1/2" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .062" Max Bundle Dia.: 1 1/4" Weight per 100 ft. Spool: 4 lbs.
Request a Quote Datasheet
Description
Ideal for use as a wire harness covering 20031 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1/2" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .062" Max Bundle Dia.: 1 1/4" Weight per 100 ft. Spool: 4 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20031 Spiral Wrap Polyethylene Black Tubing, 1/2
Chanhassen, MN, United States
20031 Spiral Wrap Polyethylene Black Tubing, 1/2" OD, 100 FT
20031
20031 Spiral Wrap Polyethylene Black Tubing, 1/2" OD, 100 FT 20031
Ideal for use as a wire harness covering 20031 Spiral Wrap Polyethylene Black Tubing Category: Tubing & Conduit Material: Polyethylene Color: Black Nominal Size: 1/2" Spool Size: 100' Spool Operating Temp: -20° to 320°F Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .062" Max Bundle Dia.: 1 1/4" Weight per 100 ft. Spool: 4 lbs.

Ideal for use as a wire harness covering

  • 20031 Spiral Wrap Polyethylene Black Tubing
  • Category: Tubing & Conduit
  • Material: Polyethylene
  • Color: Black
  • Nominal Size: 1/2"
  • Spool Size: 100' Spool
  • Operating Temp: -20° to 320°F
  • Breakout wires can easily exit through spiral slit
  • Polyethylene offered in natural or UV resistant black
  • Right hand cut
  • Approx. Wall Thickness: .062"
  • Max Bundle Dia.: 1 1/4"
  • Weight per 100 ft. Spool: 4 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20031
Product Name 20031 Spiral Wrap Polyethylene Black Tubing, 1/2" OD, 100 FT
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Flame Retardant Loom LFB-350-1800, .350
Specs
Sleeving Non-Split Wire Loom
Material

Polypropylene

Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
20024 Spiral Wrap Polyethylene Natural Tubing, 3/8
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 1 inch (25.4 mm)
View Details
Heavy Duty Spiral Wrap Tubing 20031PP, 100 ft, 4 lbs, Black - 20031PP - Waytek, Inc.
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 1.25 inch (31.75 mm)
View Details