Waytek, Inc. 22490 Heat Shrinkable Fabric Tubing, 0.472" to 0.236", 100' Spool 140108-91

Description
22490 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes Great for noise suppression 257°F (125°C) -40°F (-40°C) Shrinkable Temperature: 275°F (135°C) Minimum expanded I.D.: 0.472" Maximum recovered I.D.: 0.236" Spool Size ft.: 100"
Request a Quote
Description
22490 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes Great for noise suppression 257°F (125°C) -40°F (-40°C) Shrinkable Temperature: 275°F (135°C) Minimum expanded I.D.: 0.472" Maximum recovered I.D.: 0.236" Spool Size ft.: 100"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22490 Heat Shrinkable Fabric Tubing, 0.472
Chanhassen, MN, United States
22490 Heat Shrinkable Fabric Tubing, 0.472" to 0.236", 100' Spool
22490
22490 Heat Shrinkable Fabric Tubing, 0.472" to 0.236", 100' Spool 22490
22490 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes Great for noise suppression 257°F (125°C) -40°F (-40°C) Shrinkable Temperature: 275°F (135°C) Minimum expanded I.D.: 0.472" Maximum recovered I.D.: 0.236" Spool Size ft.: 100"
  • 22490 Heat Shrinkable Fabric Tubing
  • Category: Fabric Sleeving
  • Shrinks to ½ the original size
  • Flexible woven polyester and polyolefin fabric
  • Abrasion resistant
  • Ideal for covering rubber hoses, harnesses and plastic pipes
  • Great for noise suppression
  • 257°F (125°C) -40°F (-40°C)
  • Shrinkable Temperature: 275°F (135°C)
  • Minimum expanded I.D.: 0.472"
  • Maximum recovered I.D.: 0.236"
  • Spool Size ft.: 100"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 22490
Product Name 22490 Heat Shrinkable Fabric Tubing, 0.472" to 0.236", 100' Spool
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Spiral Wrap Tubing 20032PP, 100 ft, 8 lbs, Black - 20032PP - Waytek, Inc.
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 2 inch (50.8 mm)
View Details
22493 Heat Shrinkable Fabric Tubing, 1.575
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details