19164-0044 -- 24507 RUBBER GROMMET, 3/8" PANEL HOLE SIZE
Waytek, Inc.
24507 Rubber Grommet, 3/8" Panel Hole Size
19164-0044
Description
24507 Rubber Grommet, 3/8" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .250"
Panel Hole Size: .375"
Max. Panel Thickness: .094"
Overall Diameter: .500"
Overall Thickness: .250"
-
Waytek, Inc.
-
Waytek, Inc.
-
Waytek, Inc.
Request a Quote
Email Supplier
Description
24507 Rubber Grommet, 3/8" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .250"
Panel Hole Size: .375"
Max. Panel Thickness: .094"
Overall Diameter: .500"
Overall Thickness: .250"
Request a Quote
Email Supplier
Suppliers
24507 Rubber Grommet, 3/8" Panel Hole Size
24507
24507 Rubber Grommet, 3/8" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .250"
Panel Hole Size: .375"
Max. Panel Thickness: .094"
Overall Diameter: .500"
Overall Thickness: .250"
- 24507 Rubber Grommet, 3/8" Panel Hole Size
- Category: Grommets
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .250"
- Panel Hole Size: .375"
- Max. Panel Thickness: .094"
- Overall Diameter: .500"
- Overall Thickness: .250"
Supplier's Site
24514 Rubber Grommet, 13/16" Panel Hole Size
24514
24514 Rubber Grommet, 13/16" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .500"
Panel Hole Size: .813"
Max. Panel Thickness: .063"
Overall Diameter: 1.063"
Overall Thickness: .313"
- 24514 Rubber Grommet, 13/16" Panel Hole Size
- Category: Grommets
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .500"
- Panel Hole Size: .813"
- Max. Panel Thickness: .063"
- Overall Diameter: 1.063"
- Overall Thickness: .313"
Supplier's Site
24518 Rubber Grommet, 7/8" Panel Hole Size
24518
24518 Rubber Grommet, 7/8" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .625"
Panel Hole Size: .875"
Max. Panel Thickness: .063"
Overall Diameter: 1.125"
Overall Thickness: .313"
- 24518 Rubber Grommet, 7/8" Panel Hole Size
- Category: Grommets
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .625"
- Panel Hole Size: .875"
- Max. Panel Thickness: .063"
- Overall Diameter: 1.125"
- Overall Thickness: .313"
Supplier's Site
Technical Specifications
|
Product Category
|
Grommets |
Grommets |
Grommets |
|
Product Number
|
24507 |
24514 |
24518 |
|
Product Name
|
24507 Rubber Grommet, 3/8" Panel Hole Size |
24514 Rubber Grommet, 13/16" Panel Hole Size |
24518 Rubber Grommet, 7/8" Panel Hole Size |
|
Shape
|
Round
|
Round
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Round
Inside Diameter
0.1880 inch (4.78 mm)
Overall Thickness
0.1250 inch (3.17 mm)
View Details
Shape
Round
Inside Diameter
0.3130 inch (7.95 mm)
Overall Thickness
0.2810 inch (7.14 mm)
View Details
Shape
Round
Inside Diameter
0.5630 inch (14.3 mm)
Overall Thickness
0.3130 inch (7.95 mm)
View Details
Shape
Round
Inside Diameter
0.5000 inch (12.7 mm)
Overall Thickness
0.2500 inch (6.35 mm)
View Details