Waytek, Inc. 24502 Rubber Grommet, 1/4" Panel Hole Size 24502

Description
24502 Rubber Grommet, 1/4 Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .125" Panel Hole Size: .250" Max. Panel Thickness: .063" Overall Diameter: .344" Overall Thickness: .188"
Request a Quote
Description
24502 Rubber Grommet, 1/4 Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .125" Panel Hole Size: .250" Max. Panel Thickness: .063" Overall Diameter: .344" Overall Thickness: .188"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24502 Rubber Grommet, 1/4
Chanhassen, MN, United States
24502 Rubber Grommet, 1/4" Panel Hole Size
24502
24502 Rubber Grommet, 1/4" Panel Hole Size 24502
24502 Rubber Grommet, 1/4 Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .125" Panel Hole Size: .250" Max. Panel Thickness: .063" Overall Diameter: .344" Overall Thickness: .188"
  • 24502 Rubber Grommet, 1/4 Panel Hole Size
  • Category: Grommets
  • Protects wire, cable and hoses passing through metal plates and panels
  • Bore Diameter: .125"
  • Panel Hole Size: .250"
  • Max. Panel Thickness: .063"
  • Overall Diameter: .344"
  • Overall Thickness: .188"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 24502
Product Name 24502 Rubber Grommet, 1/4" Panel Hole Size
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

24509 Rubber Grommet, 7/16
Specs
Shape Round
Inside Diameter 0.3130 inch (7.95 mm)
Overall Thickness 0.2810 inch (7.14 mm)
View Details
24517 Rubber Grommet, 13/16
Specs
Shape Round
Inside Diameter 0.5630 inch (14.3 mm)
Overall Thickness 0.3130 inch (7.95 mm)
View Details
24519 Rubber Grommet, 1 1/4
Specs
Shape Round
Inside Diameter 0.6250 inch (15.87 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details
24505 Rubber Grommet, 7/16
Specs
Shape Round
Inside Diameter 0.2500 inch (6.35 mm)
Overall Thickness 0.1880 inch (4.78 mm)
View Details