Waytek, Inc. 24524 Rubber Grommet, 5/16" Panel Hole Size 12015792

Description
24524 Rubber Grommet, 5/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .188" Panel Hole Size: .313" Max. Panel Thickness: .188" Overall Diameter: .438" Overall Thickness: .313"
Request a Quote
Description
24524 Rubber Grommet, 5/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .188" Panel Hole Size: .313" Max. Panel Thickness: .188" Overall Diameter: .438" Overall Thickness: .313"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24524 Rubber Grommet, 5/16
Chanhassen, MN, United States
24524 Rubber Grommet, 5/16" Panel Hole Size
24524
24524 Rubber Grommet, 5/16" Panel Hole Size 24524
24524 Rubber Grommet, 5/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .188" Panel Hole Size: .313" Max. Panel Thickness: .188" Overall Diameter: .438" Overall Thickness: .313"
  • 24524 Rubber Grommet, 5/16" Panel Hole Size
  • Category: Grommets
  • Protects wire, cable and hoses passing through metal plates and panels
  • Bore Diameter: .188"
  • Panel Hole Size: .313"
  • Max. Panel Thickness: .188"
  • Overall Diameter: .438"
  • Overall Thickness: .313"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 24524
Product Name 24524 Rubber Grommet, 5/16" Panel Hole Size
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

24512 Rubber Grommet, 1/2
Specs
Shape Round
Inside Diameter 0.3750 inch (9.52 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details
24523 Rubber Grommet, 5/16
Specs
Shape Round
Inside Diameter 0.1880 inch (4.78 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details
24515 Rubber Grommet, 1 1/4
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details