Waytek, Inc. 24511 Rubber Grommet, 5/8" Panel Hole Size 24511

Description
24511 Rubber Grommet, 5/8" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .375" Panel Hole Size: .625" Max. Panel Thickness: .063" Overall Diameter: .875" Overall Thickness: .313"
Request a Quote
Description
24511 Rubber Grommet, 5/8" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .375" Panel Hole Size: .625" Max. Panel Thickness: .063" Overall Diameter: .875" Overall Thickness: .313"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24511 Rubber Grommet, 5/8
Chanhassen, MN, United States
24511 Rubber Grommet, 5/8" Panel Hole Size
24511
24511 Rubber Grommet, 5/8" Panel Hole Size 24511
24511 Rubber Grommet, 5/8" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .375" Panel Hole Size: .625" Max. Panel Thickness: .063" Overall Diameter: .875" Overall Thickness: .313"
  • 24511 Rubber Grommet, 5/8" Panel Hole Size
  • Category: Grommets
  • Protects wire, cable and hoses passing through metal plates and panels
  • Bore Diameter: .375"
  • Panel Hole Size: .625"
  • Max. Panel Thickness: .063"
  • Overall Diameter: .875"
  • Overall Thickness: .313"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 24511
Product Name 24511 Rubber Grommet, 5/8" Panel Hole Size
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

24502 Rubber Grommet, 1/4
Specs
Shape Round
Inside Diameter 0.4380 inch (11.13 mm)
Overall Thickness 0.1880 inch (4.78 mm)
View Details
24517 Rubber Grommet, 13/16
Specs
Shape Round
Inside Diameter 0.5630 inch (14.3 mm)
Overall Thickness 0.3130 inch (7.95 mm)
View Details
24523 Rubber Grommet, 5/16
Specs
Shape Round
Inside Diameter 0.1880 inch (4.78 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details
24515 Rubber Grommet, 1 1/4
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details