19164-0013 -- 24517 RUBBER GROMMET, 13/16" PANEL HOLE SIZE
Waytek, Inc.
24517 Rubber Grommet, 13/16" Panel Hole Size
19164-0013
Description
24517 Rubber Grommet, 13/16" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .563"
Panel Hole Size: .813"
Max. Panel Thickness: .063"
Overall Diameter: 1.063"
Overall Thickness: .313"
-
Waytek, Inc.
-
Waytek, Inc.
-
Waytek, Inc.
Request a Quote
Email Supplier
Description
24517 Rubber Grommet, 13/16" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .563"
Panel Hole Size: .813"
Max. Panel Thickness: .063"
Overall Diameter: 1.063"
Overall Thickness: .313"
Request a Quote
Email Supplier
Suppliers
24517 Rubber Grommet, 13/16" Panel Hole Size
24517
24517 Rubber Grommet, 13/16" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .563"
Panel Hole Size: .813"
Max. Panel Thickness: .063"
Overall Diameter: 1.063"
Overall Thickness: .313"
- 24517 Rubber Grommet, 13/16" Panel Hole Size
- Category: Grommets
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .563"
- Panel Hole Size: .813"
- Max. Panel Thickness: .063"
- Overall Diameter: 1.063"
- Overall Thickness: .313"
Supplier's Site
24516 Rubber Grommet, 3/4" Panel Hole Size
24516
24516 Rubber Grommet, 3/4" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .500"
Panel Hole Size: .750"
Max. Panel Thickness: .094"
Overall Diameter: .875"
Overall Thickness: .344"
- 24516 Rubber Grommet, 3/4" Panel Hole Size
- Category: Grommets
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .500"
- Panel Hole Size: .750"
- Max. Panel Thickness: .094"
- Overall Diameter: .875"
- Overall Thickness: .344"
Supplier's Site
24522 Rubber Grommet, 1 1/4" Panel Hole Size
24522
24522 Rubber Grommet, 1 1/4" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .875"
Panel Hole Size: 1.250"
Max. Panel Thickness: .063"
Overall Diameter: 1.625"
Overall Thickness: .438"
- 24522 Rubber Grommet, 1 1/4" Panel Hole Size
- Category: Grommets
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .875"
- Panel Hole Size: 1.250"
- Max. Panel Thickness: .063"
- Overall Diameter: 1.625"
- Overall Thickness: .438"
Supplier's Site
Technical Specifications
|
Product Category
|
Grommets |
Grommets |
Grommets |
|
Product Number
|
24517 |
24516 |
24522 |
|
Product Name
|
24517 Rubber Grommet, 13/16" Panel Hole Size |
24516 Rubber Grommet, 3/4" Panel Hole Size |
24522 Rubber Grommet, 1 1/4" Panel Hole Size |
|
Shape
|
Round
|
Round
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Round
Inside Diameter
0.3750 inch (9.52 mm)
Overall Thickness
0.2500 inch (6.35 mm)
View Details
Shape
Round
Inside Diameter
0.3750 inch (9.52 mm)
Overall Thickness
0.3130 inch (7.95 mm)
View Details
Shape
Round
Inside Diameter
0.1880 inch (4.78 mm)
Overall Thickness
0.3130 inch (7.95 mm)
View Details