Waytek, Inc. 24519 Rubber Grommet, 1 1/4" Panel Hole Size 19044-0146

Description
24519 Rubber Grommet, 1 1/4" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .625" Panel Hole Size: 1.250" Max. Panel Thickness: .063" Overall Diameter: 1.500" Overall Thickness: .250"
Request a Quote
Description
24519 Rubber Grommet, 1 1/4" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .625" Panel Hole Size: 1.250" Max. Panel Thickness: .063" Overall Diameter: 1.500" Overall Thickness: .250"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24519 Rubber Grommet, 1 1/4
Chanhassen, MN, United States
24519 Rubber Grommet, 1 1/4" Panel Hole Size
24519
24519 Rubber Grommet, 1 1/4" Panel Hole Size 24519
24519 Rubber Grommet, 1 1/4" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .625" Panel Hole Size: 1.250" Max. Panel Thickness: .063" Overall Diameter: 1.500" Overall Thickness: .250"
  • 24519 Rubber Grommet, 1 1/4" Panel Hole Size
  • Category: Grommets
  • Protects wire, cable and hoses passing through metal plates and panels
  • Bore Diameter: .625"
  • Panel Hole Size: 1.250"
  • Max. Panel Thickness: .063"
  • Overall Diameter: 1.500"
  • Overall Thickness: .250"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 24519
Product Name 24519 Rubber Grommet, 1 1/4" Panel Hole Size
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

24512 Rubber Grommet, 1/2
Specs
Shape Round
Inside Diameter 0.3750 inch (9.52 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details
24509 Rubber Grommet, 7/16
Specs
Shape Round
Inside Diameter 0.3130 inch (7.95 mm)
Overall Thickness 0.2810 inch (7.14 mm)
View Details
24505 Rubber Grommet, 7/16
Specs
Shape Round
Inside Diameter 0.2500 inch (6.35 mm)
Overall Thickness 0.1880 inch (4.78 mm)
View Details
24524 Rubber Grommet, 5/16
Specs
Shape Round
Inside Diameter 0.1880 inch (4.78 mm)
Overall Thickness 0.3130 inch (7.95 mm)
View Details