297005.WXNV -- 24515 RUBBER GROMMET, 1 1/4" PANEL HOLE SIZE
Waytek, Inc.
24515 Rubber Grommet, 1 1/4" Panel Hole Size
297005.WXNV
Description
24515 Rubber Grommet, 1 1/4" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .500"
Panel Hole Size: 1.250"
Max. Panel Thickness: .063"
Overall Diameter: 1.500"
Overall Thickness: .250"
-
Waytek, Inc.
-
Waytek, Inc.
Request a Quote
Email Supplier
Description
24515 Rubber Grommet, 1 1/4" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .500"
Panel Hole Size: 1.250"
Max. Panel Thickness: .063"
Overall Diameter: 1.500"
Overall Thickness: .250"
Request a Quote
Email Supplier
Suppliers
24515 Rubber Grommet, 1 1/4" Panel Hole Size
24515
24515 Rubber Grommet, 1 1/4" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .500"
Panel Hole Size: 1.250"
Max. Panel Thickness: .063"
Overall Diameter: 1.500"
Overall Thickness: .250"
- 24515 Rubber Grommet, 1 1/4" Panel Hole Size
- Category: Grommets
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .500"
- Panel Hole Size: 1.250"
- Max. Panel Thickness: .063"
- Overall Diameter: 1.500"
- Overall Thickness: .250"
Supplier's Site
24521 Rubber Grommet, 1 7/16" Panel Hole Size
24521
24521 Rubber Grommet, 1 7/16" Panel Hole Size
Category: Grommets
Protects wire, cable and hoses passing through metal plates and panels
Bore Diameter: .750"
Panel Hole Size: .063"
Max. Panel Thickness: .063"
Overall Diameter: 1.813"
Overall Thickness: .375"
- 24521 Rubber Grommet, 1 7/16" Panel Hole Size
- Category: Grommets
- Protects wire, cable and hoses passing through metal plates and panels
- Bore Diameter: .750"
- Panel Hole Size: .063"
- Max. Panel Thickness: .063"
- Overall Diameter: 1.813"
- Overall Thickness: .375"
Supplier's Site
Technical Specifications
|
Product Category
|
Grommets |
Grommets |
|
Product Number
|
24515 |
24521 |
|
Product Name
|
24515 Rubber Grommet, 1 1/4" Panel Hole Size |
24521 Rubber Grommet, 1 7/16" Panel Hole Size |
|
Shape
|
Round
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Round
Inside Diameter
0.3750 inch (9.52 mm)
Overall Thickness
0.3130 inch (7.95 mm)
View Details
Shape
Round
Inside Diameter
0.5630 inch (14.3 mm)
Overall Thickness
0.3130 inch (7.95 mm)
View Details
Shape
Round
Inside Diameter
0.7500 inch (19.05 mm)
Overall Thickness
0.3750 inch (9.52 mm)
View Details