Waytek, Inc. 24509 Rubber Grommet, 7/16" Panel Hole Size C2066

Description
24509 Rubber Grommet, 7/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .313" Panel Hole Size: .438" Max. Panel Thickness: .063" Overall Diameter: .625" Overall Thickness: .281"
Request a Quote
Description
24509 Rubber Grommet, 7/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .313" Panel Hole Size: .438" Max. Panel Thickness: .063" Overall Diameter: .625" Overall Thickness: .281"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24509 Rubber Grommet, 7/16
Chanhassen, MN, United States
24509 Rubber Grommet, 7/16" Panel Hole Size
24509
24509 Rubber Grommet, 7/16" Panel Hole Size 24509
24509 Rubber Grommet, 7/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .313" Panel Hole Size: .438" Max. Panel Thickness: .063" Overall Diameter: .625" Overall Thickness: .281"
  • 24509 Rubber Grommet, 7/16" Panel Hole Size
  • Category: Grommets
  • Protects wire, cable and hoses passing through metal plates and panels
  • Bore Diameter: .313"
  • Panel Hole Size: .438"
  • Max. Panel Thickness: .063"
  • Overall Diameter: .625"
  • Overall Thickness: .281"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 24509
Product Name 24509 Rubber Grommet, 7/16" Panel Hole Size
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

24507 Rubber Grommet, 3/8
Specs
Shape Round
Inside Diameter 0.2500 inch (6.35 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details
24500 Rubber Grommet, 5/16
Specs
Shape Round
Inside Diameter 0.1880 inch (4.78 mm)
Overall Thickness 0.1250 inch (3.17 mm)
View Details
24506 Rubber Grommet, 3/8
Specs
Shape Round
Inside Diameter 0.2500 inch (6.35 mm)
Overall Thickness 0.2810 inch (7.14 mm)
View Details
24502 Rubber Grommet, 1/4
Specs
Shape Round
Inside Diameter 0.4380 inch (11.13 mm)
Overall Thickness 0.1880 inch (4.78 mm)
View Details