Waytek, Inc. Heavy Duty Spiral Wrap Tubing 20032PP, 100 ft, 8 lbs, Black 12094429

Description
Heavy Duty Spiral Wrap Tubing 20032PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .065 Max Bundle Dia.: 2 Weight per 100 ft. Spool: 8 lbs.
Request a Quote Datasheet
Description
Heavy Duty Spiral Wrap Tubing 20032PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .065 Max Bundle Dia.: 2 Weight per 100 ft. Spool: 8 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Spiral Wrap Tubing 20032PP, 100 ft, 8 lbs, Black - 20032PP - Waytek, Inc.
Chanhassen, MN, United States
Heavy Duty Spiral Wrap Tubing 20032PP, 100 ft, 8 lbs, Black
20032PP
Heavy Duty Spiral Wrap Tubing 20032PP, 100 ft, 8 lbs, Black 20032PP
Heavy Duty Spiral Wrap Tubing 20032PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .065 Max Bundle Dia.: 2 Weight per 100 ft. Spool: 8 lbs.
  • Heavy Duty Spiral Wrap Tubing 20032PP
  • Category: Tubing & Conduit
  • Breakout wires can easily exit through spiral slit
  • Polypropylene offered in oil and chemical resistant black
  • Right hand cut
  • Supplied in 100 ft. spools
  • Ideal for use as a wire harness covering
  • Approx. Wall Thickness: .065
  • Max Bundle Dia.: 2
  • Weight per 100 ft. Spool: 8 lbs.
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20032PP
Product Name Heavy Duty Spiral Wrap Tubing 20032PP, 100 ft, 8 lbs, Black
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

20022 Spiral Wrap Polyethylene Natural Tubing, 3/4
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 1.25 inch (31.75 mm)
View Details
22492 Heat Shrinkable Fabric Tubing, 1.181
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
View Details
20034 Spiral Wrap Polyethylene Black Tubing, 3/8
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Operating Temperature -28.89 to 160 C (-20 to 320 F)
View Details