Waytek, Inc. Heavy Duty Spiral Wrap Tubing 20035PP, 100 ft, 12 lbs, Black AW8S

Description
Heavy Duty Spiral Wrap Tubing 20035PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .070" Max Bundle Dia.: 4" Weight per 100 ft. Spool: 12 lbs.
Request a Quote
Description
Heavy Duty Spiral Wrap Tubing 20035PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .070" Max Bundle Dia.: 4" Weight per 100 ft. Spool: 12 lbs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Spiral Wrap Tubing 20035PP, 100 ft, 12 lbs, Black - 20035PP - Waytek, Inc.
Chanhassen, MN, United States
Heavy Duty Spiral Wrap Tubing 20035PP, 100 ft, 12 lbs, Black
20035PP
Heavy Duty Spiral Wrap Tubing 20035PP, 100 ft, 12 lbs, Black 20035PP
Heavy Duty Spiral Wrap Tubing 20035PP Category: Tubing & Conduit Breakout wires can easily exit through spiral slit Polypropylene offered in oil and chemical resistant black Right hand cut Supplied in 100 ft. spools Ideal for use as a wire harness covering Approx. Wall Thickness: .070" Max Bundle Dia.: 4" Weight per 100 ft. Spool: 12 lbs.
  • Heavy Duty Spiral Wrap Tubing 20035PP
  • Category: Tubing & Conduit
  • Breakout wires can easily exit through spiral slit
  • Polypropylene offered in oil and chemical resistant black
  • Right hand cut
  • Supplied in 100 ft. spools
  • Ideal for use as a wire harness covering
  • Approx. Wall Thickness: .070"
  • Max Bundle Dia.: 4"
  • Weight per 100 ft. Spool: 12 lbs.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20035PP
Product Name Heavy Duty Spiral Wrap Tubing 20035PP, 100 ft, 12 lbs, Black
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Yellow, 14-4 Ga, 4:1 Shrink Ratio, 48
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heavy Duty Spiral Wrap Tubing 20031PP, 100 ft, 4 lbs, Black - 20031PP - Waytek, Inc.
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 1.25 inch (31.75 mm)
View Details
HST540 Series High Adhesive Flow Dual Wall Heat Shrink, Clear/Red, 22-8 Ga, 4:1 Shrink Ratio, 48
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
HST300 Series Adhesive-Lined Polyolefin Heat Shrink, Tinted Red, Semi-Rigid, 1/4
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin;

Polyolefin

Operating Temperature -55 to 135 C (-67 to 275 F)
View Details