19164-0077 -- 22491 HEAT SHRINKABLE FABRIC TUBING, 0.787" TO 0.394", 100' SPOOL
Waytek, Inc.
22491 Heat Shrinkable Fabric Tubing, 0.787" to 0.394", 100' Spool
19164-0077
Description
22491 Heat Shrinkable Fabric Tubing
Category: Fabric Sleeving
Shrinks to ½ the original size
Flexible woven polyester and polyolefin fabric
Abrasion resistant
Ideal for covering rubber hoses, harnesses and plastic pipes
Great for noise suppression
257°F (125°C) -40°F (-40°C)
Shrinkable Temperature: 275°F (135°C)
Minimum expanded I.D.: 0.787"
Maximum recovered I.D.: 0.394"
Spool Size ft.: 100"
Request a Quote
Email Supplier
Description
22491 Heat Shrinkable Fabric Tubing
Category: Fabric Sleeving
Shrinks to ½ the original size
Flexible woven polyester and polyolefin fabric
Abrasion resistant
Ideal for covering rubber hoses, harnesses and plastic pipes
Great for noise suppression
257°F (125°C) -40°F (-40°C)
Shrinkable Temperature: 275°F (135°C)
Minimum expanded I.D.: 0.787"
Maximum recovered I.D.: 0.394"
Spool Size ft.: 100"
Request a Quote
Email Supplier
Suppliers
22491 Heat Shrinkable Fabric Tubing, 0.787" to 0.394", 100' Spool
22491
22491 Heat Shrinkable Fabric Tubing
Category: Fabric Sleeving
Shrinks to ½ the original size
Flexible woven polyester and polyolefin fabric
Abrasion resistant
Ideal for covering rubber hoses, harnesses and plastic pipes
Great for noise suppression
257°F (125°C) -40°F (-40°C)
Shrinkable Temperature: 275°F (135°C)
Minimum expanded I.D.: 0.787"
Maximum recovered I.D.: 0.394"
Spool Size ft.: 100"
- 22491 Heat Shrinkable Fabric Tubing
- Category: Fabric Sleeving
- Shrinks to ½ the original size
- Flexible woven polyester and polyolefin fabric
- Abrasion resistant
- Ideal for covering rubber hoses, harnesses and plastic pipes
- Great for noise suppression
- 257°F (125°C) -40°F (-40°C)
- Shrinkable Temperature: 275°F (135°C)
- Minimum expanded I.D.: 0.787"
- Maximum recovered I.D.: 0.394"
- Spool Size ft.: 100"
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
22491 |
|
Product Name
|
22491 Heat Shrinkable Fabric Tubing, 0.787" to 0.394", 100' Spool |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Spiral Wrap
Diameter
1.25 inch (31.75 mm)
View Details
Sleeving
Non-Split Wire Loom
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details