Waytek, Inc. 20025 Spiral Wrap Polyethylene Natural Tubing, 1" OD, 100 FT T120I0K2 111-12201

Description
Ideal for use as a wire harness covering 20025 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1" Spool Size: 100' Spool Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .070" Max Bundle Dia.: 4" Weight per 100 ft. Spool: 12 lbs.
Request a Quote
Description
Ideal for use as a wire harness covering 20025 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1" Spool Size: 100' Spool Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .070" Max Bundle Dia.: 4" Weight per 100 ft. Spool: 12 lbs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20025 Spiral Wrap Polyethylene Natural Tubing, 1
Chanhassen, MN, United States
20025 Spiral Wrap Polyethylene Natural Tubing, 1" OD, 100 FT
20025
20025 Spiral Wrap Polyethylene Natural Tubing, 1" OD, 100 FT 20025
Ideal for use as a wire harness covering 20025 Spiral Wrap Polyethylene Natural Tubing Category: Tubing & Conduit Material: Polyethylene Color: Natural Nominal Size: 1" Spool Size: 100' Spool Breakout wires can easily exit through spiral slit Polyethylene offered in natural or UV resistant black Right hand cut Approx. Wall Thickness: .070" Max Bundle Dia.: 4" Weight per 100 ft. Spool: 12 lbs.

Ideal for use as a wire harness covering

  • 20025 Spiral Wrap Polyethylene Natural Tubing
  • Category: Tubing & Conduit
  • Material: Polyethylene
  • Color: Natural
  • Nominal Size: 1"
  • Spool Size: 100' Spool
  • Breakout wires can easily exit through spiral slit
  • Polyethylene offered in natural or UV resistant black
  • Right hand cut
  • Approx. Wall Thickness: .070"
  • Max Bundle Dia.: 4"
  • Weight per 100 ft. Spool: 12 lbs.
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Protective Sleeving
Product Number 20025
Product Name 20025 Spiral Wrap Polyethylene Natural Tubing, 1" OD, 100 FT
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

20021 Spiral Wrap Polyethylene Natural Tubing, 1/2
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Diameter 2 inch (50.8 mm)
View Details
Heavy Duty Spiral Wrap Tubing 20031PP, 100 ft, 4 lbs, Black - 20031PP - Waytek, Inc.
Specs
Sleeving Spiral Wrap
Material

Polypropylene

Diameter 1.25 inch (31.75 mm)
View Details
20035 Spiral Wrap Polyethylene Black Tubing, 1
Specs
Sleeving Spiral Wrap
Material

Polyethylene

Operating Temperature -28.89 to 160 C (-20 to 320 F)
View Details