Waytek, Inc. 24512 Rubber Grommet, 1/2" Panel Hole Size 2053

Description
24512 Rubber Grommet, 1/2" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .375" Panel Hole Size: .500" Max. Panel Thickness: .063" Overall Diameter: .625" Overall Thickness: .250"
Request a Quote
Description
24512 Rubber Grommet, 1/2" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .375" Panel Hole Size: .500" Max. Panel Thickness: .063" Overall Diameter: .625" Overall Thickness: .250"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24512 Rubber Grommet, 1/2
Chanhassen, MN, United States
24512 Rubber Grommet, 1/2" Panel Hole Size
24512
24512 Rubber Grommet, 1/2" Panel Hole Size 24512
24512 Rubber Grommet, 1/2" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .375" Panel Hole Size: .500" Max. Panel Thickness: .063" Overall Diameter: .625" Overall Thickness: .250"
  • 24512 Rubber Grommet, 1/2" Panel Hole Size
  • Category: Grommets
  • Protects wire, cable and hoses passing through metal plates and panels
  • Bore Diameter: .375"
  • Panel Hole Size: .500"
  • Max. Panel Thickness: .063"
  • Overall Diameter: .625"
  • Overall Thickness: .250"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 24512
Product Name 24512 Rubber Grommet, 1/2" Panel Hole Size
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

24506 Rubber Grommet, 3/8
Specs
Shape Round
Inside Diameter 0.2500 inch (6.35 mm)
Overall Thickness 0.2810 inch (7.14 mm)
View Details
24507 Rubber Grommet, 3/8
Specs
Shape Round
Inside Diameter 0.2500 inch (6.35 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details
24524 Rubber Grommet, 5/16
Specs
Shape Round
Inside Diameter 0.1880 inch (4.78 mm)
Overall Thickness 0.3130 inch (7.95 mm)
View Details
24517 Rubber Grommet, 13/16
Specs
Shape Round
Inside Diameter 0.5630 inch (14.3 mm)
Overall Thickness 0.3130 inch (7.95 mm)
View Details