Waytek, Inc. 24513 Rubber Grommet, 11/16" Panel Hole Size 24513

Description
24513 Rubber Grommet, 11/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .438" Panel Hole Size: .688" Max. Panel Thickness: .063" Overall Diameter: .313" Overall Thickness: .313"
Request a Quote
Description
24513 Rubber Grommet, 11/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .438" Panel Hole Size: .688" Max. Panel Thickness: .063" Overall Diameter: .313" Overall Thickness: .313"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24513 Rubber Grommet, 11/16
Chanhassen, MN, United States
24513 Rubber Grommet, 11/16" Panel Hole Size
24513
24513 Rubber Grommet, 11/16" Panel Hole Size 24513
24513 Rubber Grommet, 11/16" Panel Hole Size Category: Grommets Protects wire, cable and hoses passing through metal plates and panels Bore Diameter: .438" Panel Hole Size: .688" Max. Panel Thickness: .063" Overall Diameter: .313" Overall Thickness: .313"
  • 24513 Rubber Grommet, 11/16" Panel Hole Size
  • Category: Grommets
  • Protects wire, cable and hoses passing through metal plates and panels
  • Bore Diameter: .438"
  • Panel Hole Size: .688"
  • Max. Panel Thickness: .063"
  • Overall Diameter: .313"
  • Overall Thickness: .313"
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Grommets
Product Number 24513
Product Name 24513 Rubber Grommet, 11/16" Panel Hole Size
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

24519 Rubber Grommet, 1 1/4
Specs
Shape Round
Inside Diameter 0.6250 inch (15.87 mm)
Overall Thickness 0.2500 inch (6.35 mm)
View Details
24520 Rubber Grommet, 1 1/16
Specs
Shape Round
Inside Diameter 0.7500 inch (19.05 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details
24505 Rubber Grommet, 7/16
Specs
Shape Round
Inside Diameter 0.2500 inch (6.35 mm)
Overall Thickness 0.1880 inch (4.78 mm)
View Details
24500 Rubber Grommet, 5/16
Specs
Shape Round
Inside Diameter 0.1880 inch (4.78 mm)
Overall Thickness 0.1250 inch (3.17 mm)
View Details