Volktek Corporation Copper to Fiber Ethernet Media Converters NGF-763

Description
Volktek - NGF-763 is a 1-port 100/1000 RJ45 and 1-port 100FX/1000BASE-X SFP from Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged, With added flexibility, the device is available with an SFP connector and can deliver up to 80km per transmitted segment depending on the SFP module. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters. The device has a standard size to fit on an in-rack solution with multiple media converters.
Request a Quote Datasheet
Description
Volktek - NGF-763 is a 1-port 100/1000 RJ45 and 1-port 100FX/1000BASE-X SFP from Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged, With added flexibility, the device is available with an SFP connector and can deliver up to 80km per transmitted segment depending on the SFP module. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters. The device has a standard size to fit on an in-rack solution with multiple media converters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper to Fiber Ethernet Media Converters - NGF-763 - Volktek Corporation
Zhonghe, Taiwan
Copper to Fiber Ethernet Media Converters
NGF-763
Copper to Fiber Ethernet Media Converters NGF-763
Volktek - NGF-763 is a 1-port 100/1000 RJ45 and 1-port 100FX/1000BASE-X SFP from Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged, With added flexibility, the device is available with an SFP connector and can deliver up to 80km per transmitted segment depending on the SFP module. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters. The device has a standard size to fit on an in-rack solution with multiple media converters.

Volktek - NGF-763 is a 1-port 100/1000 RJ45 and 1-port 100FX/1000BASE-X SFP from Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity.
The converter is completely transparent when connected, meaning that network performance remains unchanged, With added flexibility, the device is available with an SFP connector and can deliver up to 80km per transmitted segment depending on the SFP module. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters. The device has a standard size to fit on an in-rack solution with multiple media converters.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Media Converters
Product Number NGF-763
Product Name Copper to Fiber Ethernet Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Serial to Fiber Media Converters - IRF-631 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Hardened Copper to Fiber Ethernet Media Converters - HMC-652E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
Industrial PoE+ Media Converters - IMC-661P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
Serial to Fiber Media Converters - IRF-629 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details