The IMC-553 is an unmanaged industrial media converter designed to bridge 10BASE-T1L Single Pair Ethernet and 10BASE-T RJ45 networks, enabling 10 Mbps Ethernet communication over distances up to 1000m using existing fieldbus cabling. It features a metal housing with IP30 protection, operates from -40°C to 75°C, and supports DIN-rail or wall mounting. The device measures 86.2 x 23.4 x 59.4 mm and weighs 205.5g, with a 12 to 48VDC power input and 3W power consumption. Configuration is enabled via a DIP switch supporting Auto, Master, and Slave modes, and status is indicated by LED panels. It complies with IEEE 802.3cg, FCC Part 15 Class A, EN 55032 Class A, EN 61000-6-4, EN 61000-6-2, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8, and safety standards UL 61010-1 and UL 61010-2-201.
Volktek - The IMC-553 Unmanaged Industrial SPE Media Converter - a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30 protection, this compact converter excels in reliability within challenging environments, thanks to its impressive -40 to 75°C wide operating temperature range.
With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity requirements. Clear visibility into the device's status is ensured by the 3-pin terminal block for 10BASE-T1L and LED indicators. The inclusion of a DIP switch facilitates effortless configuration, supporting Auto, Master/Slave modes.
Installation is made versatile with support for both Din-Rail and Wall Mount options, providing adaptability to various setups. Aligned with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the IMC-553 empowers 10 Mbps Ethernet communications over existing fieldbus cables, reaching an impressive 1000m. Leveraging existing fieldbus wiring, it streamlines cabling, reduces costs, and extends Industrial Ethernet to novel sensor, actuator, and automation applications requiring low-speed connectivity. Serving as a pivotal bridge, the IMC-553 facilitates the convergence of industrial automation systems over Ethernet, seamlessly interoperating with existing networks through standard CAT5/6 cabling. Elevate your network efficiency with the IMC-553 Unmanaged Industrial SPE Media Converter - an agile, dependable solution for your industrial connectivity needs.
| Volktek Corporation | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | IMC-553 |
| Product Name | Single Pair Ethernet(SPE) Media Converters |
| Operating Temperature | -40 to 75 C (-40 to 167 F) |