The IMC-661P is an unmanaged industrial PoE+ media converter with one 10/100/1000BASE-T PoE+ port delivering up to 30W per IEEE 802.3af/at compliant device and one 100/1000Mbps SFP slot for fiber connectivity. Housed in an aluminum IP30 enclosure, it supports DIN-rail or wall mounting and operates from -40°C to 75°C. Features include Auto MDI/MDIX, Link Fault Signalling, Line LoopBack, and dual power inputs via 6-pin terminal block or optional DIN-rail power adapter. The device complies with IEEE 802.3, 802.3af, 802.3at, and 802.3az standards, and meets EN 60950 safety, FCC Part 15 Class A, and EN 55022/55024 EMI standards. Physical dimensions are 49.6 x 120 x 100 mm and weight is 450 g.
Volktek - IMC-661P is a 10/100/1000 PoE+ port and an FX/GbE SFP port industrial converter from fiber to PoE+ for long-distance PD connectivity to the network center using fiber. Compatible with third-party devices, the multi-rate RJ45 port adapts to different speeds and sends data to the SFP port compatible with modules of different speeds.
The media converter uses LED signals for users to monitor the link connectivity. The device uses Line LoopBack to diagnose and troubleshoot the device. It controls data transmission using flow control.
This media converter is built with industrial grade components and enclosed in an IP30 aluminum case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | IMC-661P |
| Product Name | Industrial PoE+ Media Converters |
| Form Factor | Module |