The IMC-563P is an industrial media converter that provides a 100/1000BASE-T PoE+ RJ45 port and a 100FX/1000BASE-X SFP port for transmitting data up to 80 km over fiber. It has an IP30 metal enclosure, measures 60.5 x 42.5 x 50 mm, and weighs 185 g. It operates from -40°C to 75°C, supports DIN rail or wall mounting, and accepts power via terminal block or DC jack. The converter features Auto-MDI/MDIX and Auto-negotiation, surge and ESD protection, and complies with IEEE 802.3af/at, FCC Class A, CE, RoHS, and EN standards. LED indicators show link status.
Volktek - IMC-563P is a 100/1000 PoE+ port and an FX/GbE SFP port industrial mini converter from fiber to PoE+ for long-distance PD connectivity to the network center using fiber. Compatible with third-party devices, the multi-rate SFP port is compatible with different SFP modules and sends data to the Surveillance Cameras, Wireless Access Points, and other devices.
The media converter uses LED signals for users to monitor the link connectivity. This device fits in the palm of a person's hand and can be installed on DIN rail or in a bullet camera with the help of an adapter. The media converter uses two power input methods, a terminal block and in DC power input, for versatile installation that suits the place where the device is stored.
This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | IMC-563P |
| Product Name | Industrial PoE+ Media Converters |
| Form Factor | Module |