The HMC-652E is a 10/100BASE-TX to 100BASE-FX media converter designed to bridge copper and fiber networks in enterprise and industrial environments. It features an aluminum IP30-rated enclosure, supports DIN-rail and wall mounting, and measures 73.8 x 109.2 x 27.4 mm. The device operates from -10°C to 60°C with 12V DC power input and consumes 1.8W. It includes Auto MDI/MDIX, Auto-negotiation, Link Fault Signaling, and local/remote loopback functions, with status LEDs for diagnostics. The converter supports multimode fiber up to 2 km and single-mode fiber up to 100 km, depending on the variant, with SC or ST fiber connectors. It complies with FCC Part 15 Class A, ICES-003 Class A, EN 55032 Class A, EN 55011 Class A, and relevant EMC immunity standards.
Volktek - HMC-652E is a 10/100 RJ45 to 100FX Converter Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged. The device is available in single- and multi-mode fiber with data transmission delivery at distances of 2/30km depending on request. For added flexibility, this media converter is available with SC/ST, and SFP slot for SFP module. This media converter operates between temperatures of -10°C~60°C (14°F~140°F). The device has a standard size to fit on an in-rack solution with multiple media converters.
| Volktek Corporation | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | HMC-652E |
| Product Name | Hardened Copper to Fiber Ethernet Media Converters |
| Form Factor | Module |