Volktek Corporation Copper to Fiber Ethernet Media Converters NGF-762E

Description
Volktek - NGF-762E is a 10/100/1000 RJ45 to 100FX/1000Base-X Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged. The device is available in single- and multi-mode interface with data transmission delivery at distances of 500m/2km/10km/40km/5 0km/70km depending on request. This media converter is available with SC and SFP connectors to add flexibility. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters.
Request a Quote Datasheet
Description
Volktek - NGF-762E is a 10/100/1000 RJ45 to 100FX/1000Base-X Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged. The device is available in single- and multi-mode interface with data transmission delivery at distances of 500m/2km/10km/40km/5 0km/70km depending on request. This media converter is available with SC and SFP connectors to add flexibility. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper to Fiber Ethernet Media Converters - NGF-762E - Volktek Corporation
Zhonghe, Taiwan
Copper to Fiber Ethernet Media Converters
NGF-762E
Copper to Fiber Ethernet Media Converters NGF-762E
Volktek - NGF-762E is a 10/100/1000 RJ45 to 100FX/1000Base-X Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged. The device is available in single- and multi-mode interface with data transmission delivery at distances of 500m/2km/10km/40km/5 0km/70km depending on request. This media converter is available with SC and SFP connectors to add flexibility. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters.

Volktek - NGF-762E is a 10/100/1000 RJ45 to 100FX/1000Base-X Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged. The device is available in single- and multi-mode interface with data transmission delivery at distances of 500m/2km/10km/40km/50km/70km depending on request. This media converter is available with SC and SFP connectors to add flexibility. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Media Converters
Product Number NGF-762E
Product Name Copper to Fiber Ethernet Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Copper to Fiber Ethernet Media Converters - IMC-661 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network Multimode Fiber
View Details
Industrial PoE+ Media Converters - IMC-563P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
Copper to Fiber Ethernet Media Converters - NGF-763 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Single Pair Ethernet(SPE) Media Converters - IMC-553 - Volktek Corporation
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network SPE
Connector 1 x 10BASE-T Port
View Details