The NXF-742E is a 10/100BASE-TX to 100BASE-FX copper-to-fiber media converter designed for extending Ethernet networks over single-mode or multi-mode fiber. It features an RJ45 port and a fiber port with auto MDI/MDIX and auto-negotiation, and supports local and remote loopback and link fault signaling. The device is housed in an aluminum enclosure with IP30 protection, measuring 73.8 x 109.2 x 23.4 mm, and supports wall-mount or optional DIN-rail mounting. Operating temperature ranges from 0°C to 50°C, with power input of 12VDC/1A and consumption of 1.8W. It complies with FCC Part 15 Class A, CE, EN55032 Class A, and relevant IEC/EN EMC standards.
Volktek - NXF-742E is a 10/100 RJ45 to 100FX Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged. The device is available in single- and multi-mode fiber with data transmission delivery at distances of 2/30/40/60/100km depending on request. For added flexibility, this media converter is available with ST, SC, TX, RX connector. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters.
| Volktek Corporation | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | NXF-742E |
| Product Name | Copper to Fiber Ethernet Media Converters |
| Form Factor | Module |