The Volktek IMC-561P is an unmanaged industrial media converter that provides one 10/100/1000BASE-T PoE+ port and one 100/1000BASE-FX SFP slot for extending network connectivity over fiber. It is enclosed in an IP30 metal case and mounted on DIN rail or optionally on a wall. The device supports IEEE 802.3af/at PoE+ with up to 30W per port, operates from -10°C to 60°C, and includes redundant power input via a 6-pin terminal block and a 4-pin DC jack. It features LFS for link fault signaling, LLB for remote loopback testing, and an alarm relay with 1A @ 24V DC capacity. Certified to EN 60950, FCC Part 15 Class A, and EN 55022/24, it meets ESD, surge, and EFT immunity standards per EN 61000-4 series. Dimensions are 50 x 116 x 100 mm and weight is 385 g.
Volktek - IMC-561P is a 10/100/1000 PoE+ port and an FX/GbE SFP port industrial converter from fiber to PoE+ for long-distance PD connectivity to the network center using fiber. Compatible with third-party devices, the multi-rate RJ45 port adapts to different speeds and sends data to the SFP port compatible with modules of different speeds.
The media converter uses LED signals for users to monitor the link connectivity. The device uses Line LoopBack to diagnose and troubleshoot the device. It controls data transmission using flow control.
This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Hardened grade design for temperatures between -10°C to 60°C (14°F~140°F) for indoor and in-cabinet applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | IMC-561P |
| Product Name | Industrial PoE+ Media Converters |
| Form Factor | Module |