Uni-Trend US UTD2052CL+ 50MHz 2Ch Digital Storage Oscilloscope UTD2052CL+

Description
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2052CL+ is a great choice!
Request a Quote Datasheet
Description
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2052CL+ is a great choice!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellingham, WA, United States
UTD2052CL+ 50MHz 2Ch Digital Storage Oscilloscope
UTD2052CL+
UTD2052CL+ 50MHz 2Ch Digital Storage Oscilloscope UTD2052CL+
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2052CL+ is a great choice!

When you need an affordable way to analyze analog waveforms, the UNI-T UTD2052CL+ is a great choice!

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UTD2052CL+
Product Name UTD2052CL+ 50MHz 2Ch Digital Storage Oscilloscope
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details