Uni-Trend US Datasheets for Oscilloscopes

Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more

Product Name Notes
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3024HD offers one instrument that can be a 200MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision...
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3034HD offers one instrument that can be a 3500MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision...
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO3054HD offers one instrument that can be a 500MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision...
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5034HD offers one instrument that can be a 350MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision...
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5054HD offers one instrument that can be a 500MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision...
A 12-Bit, Nine-in-One Benchtop powerhouse. The UNI-T MSO5104HD offers one instrument that can be a 1GHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision...
An affordable, rack-mounted 1GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition
An affordable, rack-mounted 2GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition
Automate your Bode Plot analysis with this option for the UNI-T -S models oscilloscopes. Add the UNI-T UT-ISOT Isolation Transformer to inject and measure the signal from the scope source...
Featuring 80MHz bandwidth across 4 channels, this model provides multi-channel analysis capabilities for comprehensive system debugging and educational applications. The 12-bit ADC technology and integrated measurement functions deliver superior signal...
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2104X. Give your test bench the X-Factor. This 100MHz, 9-in-one instrument...
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2204X. FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle...
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($2,234) for FREE with the purchase of the MSO2304X. Give your test bench the X-Factor. This 300MHz, 9-in-one instrument...
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($3,636) for FREE with the purchase of the MSO3034X. A Nine-in-One Benchtop powerhouse. The UNI-T MSO3034X offers one instrument...
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($3,636) for FREE with the purchase of the MSO3054X. A Nine-in-One Benchtop powerhouse. The UNI-T MSO3054X offers one instrument...
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7104X. A Nine-in-One powerhouse. The UNI-T MSO7104X offers one instrument that...
FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7204X. A Nine-in-One powerhouse. The UNI-T MSO7204X offers one instrument that...
Offering 150MHz bandwidth with 4-channel capability, this oscilloscope provides the perfect balance of performance and versatility for general laboratory applications. Its 12-bit resolution and integrated measurement suite deliver professional-grade analysis...
Take your test bench to the next level with this feature-rich mixed-signal oscilloscope. Our ADC design allows for full capacity on every channel. This MSO offers you affordable accuracy, a...
The MSO1154HD offers 150 MHz bandwidth with 4 analog and 16 digital channels, featuring professional 12-bit resolution. It integrates nine instruments including oscilloscope, logic analyzer, spectrum analyzer, and protocol analyzer...
The MSO1154HD-S matches the 150 MHz bandwidth and channel configuration of the MSO1154HD while adding an integrated 25 MHz function generator. This model enables complete stimulus-response testing with built-in Bode...
The MSO1254HD delivers 250 MHz bandwidth with 4+16 channels and 12-bit resolution for premium measurement precision. It features Ultra Phosphor 3.0 technology achieving 200,000 wfms/s capture rates for superior signal...
The MSO1254HD-S combines 250 MHz bandwidth performance with an integrated 25 MHz function generator for complete testing workflows. This flagship model offers the full nine-in-one instrument integration with built-in signal...
The UNI-T MSO8804HD delivers 8 GHz bandwidth, 20 GSa/s sampling, and 12-bit resolution for uncompromising signal fidelity in next-generation designs. With 4 analog + 16 digital channels, deep 2 Gpts...
The UNI-T UPO2072HD is a 2-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with...
The UNI-T UPO2074HD is a 4-channel, 70 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with...
The UNI-T UPO2102HD is a 2-channel, 100 MHz digital oscilloscope that features 12-bit vertical resolution and a responsive touchscreen interface. Perfect for engineers and educators, it combines high-resolution acquisition with full...
The UNI-T UPO2104HD delivers 4-channel visibility at 100 MHz bandwidth with 12-bit high-resolution sampling and real-time decoding of embedded and automotive buses. It’s engineered for developers working on multi-signal embedded systems...
The UNI-T UPO2202HD provides 2 analog channels at 200 MHz bandwidth with 12-bit resolution and advanced Ultra Phosphor 3.0 acquisition for capturing transient signals. It’s a compact and affordable solution for...
The UNI-T UPO2204HD is a 4-channel, 200 MHz digital oscilloscope with 12-bit resolution and deep 100 Mpts memory, ideal for advanced embedded and power electronics analysis. It offers full serial protocol decoding...
The UPO1054 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
The UPO1102 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
The UPO1104 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra 2.0.
The UPO1202 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
The UPO1202c is widely used in the fields of electronic and electrical design, debugging, education, and industrial design
The UPO1202cs with it's high sampling rate is used in a variety of electronic and electrical applications
The UPO1204 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
This compact 150MHz dual-channel oscilloscope delivers professional 12-bit resolution and seven-in-one functionality in an ultra-portable form factor perfect for field service and education. Type-C power compatibility and comprehensive protocol analysis...
This entry-level 80MHz dual-channel model combines affordability with professional 12-bit resolution for basic measurement applications. Its compact design and comprehensive feature set make it perfect for educational institutions and technicians...
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2052CEX+ is a great choice!
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2052CL+ is a great choice!
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2072CL is a great choice!
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2102CEX+ is a great choice!
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2102CL+ is a great choice!
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2152CL is a great choice!
When you need an affordable way to analyze analog waveforms, the UNI-T UTD2202CEX+ is a great choice!
When you need to analyze analog waveforms, the UNI-T UPO2102 is a great choice! Add the UT-M15 to decode digital bus signals.
When you need to analyze analog waveforms, the UNI-T UPO2104 is a great choice! Add the UT-M15 to decode digital bus signals.
When you need to analyze analog waveforms, the UNI-T UPO2202 is a great choice! Add the UT-M15 to decode digital bus signals.
When you need to analyze analog waveforms, the UNI-T UPO2204 is a great choice! Add the UT-M15 to decode digital bus signals.
When you need to analyze fast analog waveforms, the UNI-T UPO3352E is a great choice! Add the UT-M15 to decode digital bus signals.
When you need to analyze fast analog waveforms, the UNI-T UPO3354E is a great choice! Add the UT-M15 to decode digital bus signals.
When you need to analyze fast analog waveforms, the UNI-T UPO3502E is a great choice! Add the UT-M15 to decode digital bus signals.
When you need to analyze fast analog waveforms, the UNI-T UPO3504E is a great choice! Add the UT-M15 to decode digital bus signals.
When you need to decode digital bus signal, generate and analyze the circuits of up to 4 analog waveforms, the UNI-T MSO3354E-S is a great choice!
When you need to decode digital bus signals and analyze 4 analog waveforms, the UNI-T MSO3354E is a great choice!
When you need to decode digital bus signals and analyze analog waveforms, the UNI-T MSO3352E is a great choice!
When you need to decode digital bus signals and analyze fast analog waveforms, the UNI-T MSO3502E is a great choice!
When you need to decode digital bus signals and analyze the circuits of up to 4 analog waveforms, the UNI-T MSO3504E-S is a great choice!
When you need to decode digital bus signals and analyze up to 4 analog waveforms, the UNI-T MSO3504E is a great choice!