Uni-Trend US UPO1202 200MHz 2Ch Digital Storage Oscilloscope UPO1202

Description
The UPO1202 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
Request a Quote Datasheet
Description
The UPO1202 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Bellingham, WA, United States
UPO1202 200MHz 2Ch Digital Storage Oscilloscope
UPO1202
UPO1202 200MHz 2Ch Digital Storage Oscilloscope UPO1202
The UPO1202 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.

The UPO1202 digital oscilloscope is equipped with cutting-edge digital 3D tech known as Ultra Phosphor 2.0.

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Oscilloscopes
Product Number UPO1202
Product Name UPO1202 200MHz 2Ch Digital Storage Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details